TXC Corporation Oscillators 7L-38.400MCN-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-38.400MCN-T-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.5X2.0 Quartz Tcxo / Ceramic, 2.5V, +/-2.0Ppm (-3085C) Txc - 54W0505 - Newark, An Avnet Company
Chicago, IL, United States
2.5X2.0 Quartz Tcxo / Ceramic, 2.5V, +/-2.0Ppm (-3085C) Txc
54W0505
2.5X2.0 Quartz Tcxo / Ceramic, 2.5V, +/-2.0Ppm (-3085C) Txc 54W0505
2.5x2.0 Quartz TCXO / Ceramic, 2.5V, +/-2.0ppm (-3085C)

2.5x2.0 Quartz TCXO / Ceramic, 2.5V, +/-2.0ppm (-3085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-38.400MCN-T-ND 54W0505
Product Name Oscillators 2.5X2.0 Quartz Tcxo / Ceramic, 2.5V, +/-2.0Ppm (-3085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI311T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 311 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers