TXC Corporation Oscillators 7L-38.400MBS-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-38.400MBS-T-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5827 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5827
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5827
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3453 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3453
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3453
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-38.400MBS-T-ND 82T5827
Product Name Oscillators Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details