TXC Corporation Oscillators 7CZ-32.768KBD-T

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2006-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2006-2-ND
Oscillators 887-2006-2-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 32.768Khz Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc - 51Y8527 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 32.768Khz Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc
51Y8527
5.0X3.2 32.768Khz Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc 51Y8527
5.0x3.2 - 32.768KHz Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-40 to 85C)

5.0x3.2 - 32.768KHz Quartz Oscillator / Ceramic, 3.3V, +/-25ppm (-40 to 85C)

Supplier's Site Datasheet
Oscillator, 32.768Khz, 5Mm X 3.2Mm, Cmos; Frequency Nom Txc - 45AC5713 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 5Mm X 3.2Mm, Cmos; Frequency Nom Txc
45AC5713
Oscillator, 32.768Khz, 5Mm X 3.2Mm, Cmos; Frequency Nom Txc 45AC5713
OSCILLATOR, 32.768KHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7CZ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7CZ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2006-2-ND 51Y8527 45AC5713
Product Name Oscillators 5.0X3.2 32.768Khz Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-40 To 85C) Txc Oscillator, 32.768Khz, 5Mm X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ABA90M0000AAG - Richardson RFPD
Specs
Frequency 90 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74S124 Dual Voltage-Controlled Oscillators - SN74S124NE4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details