TXC Corporation Oscillators 7CL-24.000MBD-T

Description
XTAL OSC XO 24.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-24.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.00MHZ 3.3V CMOS

XTAL OSC XO 24.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.00MHZ 3.3V CMOS

XTAL OSC XO 24.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.00MHZ 3.3V CMOS

XTAL OSC XO 24.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-24.000MBD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers