TXC Corporation Oscillators 7C-50.000MBE-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2513-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2513-2-ND
Oscillators 887-2513-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2513-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2513-6-ND
Oscillators 887-2513-6-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2513-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2513-1-ND
Oscillators 887-2513-1-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators 7C-50.000MBE-T
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Supplier's Site
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc - 79T3401 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
79T3401
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 79T3401
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2513-2-ND 7C-50.000MBE-T 79T3401
Product Name Oscillators Oscillators 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 296-LMK61E08-SIATTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ACA40M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers