ECS Inc. International Surface Mount Oscillators ECOC-9775-19.440-DN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-9775 is a LVCMOS OCXO oscillator with a 9.7 x 7.5 x 5.65 mm SMD package, designed for 5G, small cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 48.000 MHz with a frequency stability of ±20 ppb over -40 to +85°C and a typical aging rate of ±2 ppb per day. The device consumes 200 mA at steady state with +3.3 V supply, has a start-up time of 200 ms, and a warm-up time of 3 minutes. Phase noise is -117 dBc/Hz at 10 Hz offset and -164 dBc/Hz at 5 MHz offset for a 10 MHz output. The output is LVCMOS with 15 pF load, 2.97 V high, 0.3 V low, and 45-55% duty cycle. The part is RoHS compliant with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECOC-9775 is a LVCMOS OCXO oscillator with a 9.7 x 7.5 x 5.65 mm SMD package, designed for 5G, small cells, SyncE, and IEEE 1588 applications. It operates from 10.000 to 48.000 MHz with a frequency stability of ±20 ppb over -40 to +85°C and a typical aging rate of ±2 ppb per day. The device consumes 200 mA at steady state with +3.3 V supply, has a start-up time of 200 ms, and a warm-up time of 3 minutes. Phase noise is -117 dBc/Hz at 10 Hz offset and -164 dBc/Hz at 5 MHz offset for a 10 MHz output. The output is LVCMOS with 15 pF load, 2.97 V high, 0.3 V low, and 45-55% duty cycle. The part is RoHS compliant with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-9775-19.440-DN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-9775-19.440-DN-TR
Surface Mount Oscillators ECOC-9775-19.440-DN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECOC-9775-19.440-DN-TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC OCXO 19.440MHZ LVCMOS

XTAL OSC OCXO 19.440MHZ LVCMOS

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-9775-19.440-DN-TR 50-ECOC-9775-19.440-DN-TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS
Frequency 19.44 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC315-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1618-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers