TXC Corporation Oscillators 7C-50.000MBA-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1396-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1396-2-ND
Oscillators 887-1396-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1513 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1513
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1513
OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1512 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1512
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1512
OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 50.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0492 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 50.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0492
Osc, 50.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0492
OSC, 50.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 50.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators 7C-50.000MBA-T
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 887-1396-2-ND 86R1513 7C-50.000MBA-T
Product Name Oscillators Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BDW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers