48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 48.0000MHZ CMOS SMD
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-2512-6-ND | 7C-48.000MBE-T | 79T3394 |
| Product Name | Oscillators | Oscillators | 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |