TXC Corporation Oscillators 7C-44.000MBA-T

Description
44MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1394-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1394-2-ND
Oscillators 887-1394-2-ND
44MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

44MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 44 Mhz, Full Reel; Frequency Nom Txc - 86R1509 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 44 Mhz, Full Reel; Frequency Nom Txc
86R1509
Oscillator, 44 Mhz, Full Reel; Frequency Nom Txc 86R1509
OSCILLATOR, 44 MHz, FULL REEL; Frequency Nom:44MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 44 MHz, FULL REEL; Frequency Nom:44MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 44Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1508 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 44Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1508
Oscillator, 44Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1508
OSCILLATOR, 44MHZ, 5 X 3.2MM, CMOS; Frequency Nom:44MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:44MHz RoHS Compliant: Yes

OSCILLATOR, 44MHZ, 5 X 3.2MM, CMOS; Frequency Nom:44MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:44MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1394-2-ND 86R1509
Product Name Oscillators Oscillator, 44 Mhz, Full Reel; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers