TXC Corporation Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7C-4.000MBC-T

Description
OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6480 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6480
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6480
OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0483 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc
54W0483
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc 54W0483
OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6480
Product Name Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ABA156M254AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers