TXC Corporation Oscillators 7C-26.000MBB-T

Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.0x3.2 CMOS Quartz Oscillator (part number 84R5447) is a surface-mount device designed for high precision applications. It operates at a supply voltage of 3.3V and supports a frequency range from 1 to 150 MHz with a frequency stability of ±50 ppm over an operating temperature range of -10 to +70°C. The oscillator features low power consumption, with a maximum supply current of 30 mA, and is suitable for automatic mounting and reflow soldering processes. This oscillator is RoHS compliant and offers a tri-state output option. It has a rise and fall time of 10 ns maximum and a start-up time of 10 ms maximum. The device is designed for applications in wireless communication, PDAs, and digital still cameras, making it versatile for various electronic projects. The product is also characterized by low jitter and aging of ±3 ppm per year at 25°C.

Datasheet Summary
Powered by GS/AI

The 5.0x3.2 CMOS Quartz Oscillator (part number 84R5447) is a surface-mount device designed for high precision applications. It operates at a supply voltage of 3.3V and supports a frequency range from 1 to 150 MHz with a frequency stability of ±50 ppm over an operating temperature range of -10 to +70°C. The oscillator features low power consumption, with a maximum supply current of 30 mA, and is suitable for automatic mounting and reflow soldering processes. This oscillator is RoHS compliant and offers a tri-state output option. It has a rise and fall time of 10 ns maximum and a start-up time of 10 ms maximum. The device is designed for applications in wireless communication, PDAs, and digital still cameras, making it versatile for various electronic projects. The product is also characterized by low jitter and aging of ±3 ppm per year at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1205-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1205-1-ND
Oscillators 887-1205-1-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1205-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1205-6-ND
Oscillators 887-1205-6-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1205-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1205-2-ND
Oscillators 887-1205-2-ND
26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5695 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5695
Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5695
OSCILLATOR, 26MHZ, 5 X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 5 X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 26.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0472 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 26.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0472
Osc, 26.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0472
OSC, 26.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 26.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5447 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5447
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5447
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1205-1-ND 84R5695 84R5447
Product Name Oscillators Oscillator, 26Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA114M285AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers