TXC Corporation Oscillators 7C-24.576MBA-T

Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1388-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1388-1-ND
Oscillators 887-1388-1-ND
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1388-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1388-6-ND
Oscillators 887-1388-6-ND
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1388-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1388-2-ND
Oscillators 887-1388-2-ND
24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1495 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1495
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1495
OSCILLATOR, 24.576MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1494 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1494
Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1494
OSCILLATOR, 24.576MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, 24.576MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1388-1-ND 86R1495
Product Name Oscillators Oscillator, 24.576Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-040-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1445-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details