TXC Corporation Oscillators 7C-20.000MDA-T

Description
20MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C-20.000MDA-T-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc - 37T9121 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
37T9121
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc 37T9121
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7C-20.000MDA-T-ND 37T9121
Product Name Oscillators 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details