The JTOS-200P+ is a surface mount voltage controlled oscillator designed for PLL circuitry, measurement instrumentation, and frequency synthesizers, operating in the 95 to 120 MHz range with a 5V tuning voltage range and linear tuning characteristics. It is housed in a BK377 case measuring 12.83 x 20.32 x 13.34 mm, with a 50 ohm impedance system. The device provides a typical output power of +8.8 dBm, phase noise of -84 dBc/Hz at 1 kHz offset, and a tuning sensitivity of 7 to 10 MHz/V. It operates from -55°C to 85°C and is RoHS compliant. Absolute maximum supply voltage is 16V and tuning voltage is 7V. Tape and reel packaging options include 7" reels with 10, 20, 50, or 100 units and 13" reels with 200 units.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | JTOS-200P+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |