The 12MHz oscillator, part number 86R1484, is a compact SMD CMOS device measuring 5 x 3.2 mm. It operates within a supply voltage range of 1.8 V to 5.0 V and features a fundamental or 3rd overtone oscillation mode. The oscillator is designed for high precision with a frequency stability of ± 50 ppm over a temperature range of -10°C to +70°C, and it can function in environments ranging from -40°C to +85°C. This product supports a maximum output load of 15 pF and has a low power consumption profile, with a maximum supply current of 30 mA. It also includes a tri-state output option and is suitable for applications in wireless communication devices, PDAs, and digital still cameras. The oscillator is RoHS compliant and lead-free, making it suitable for environmentally conscious designs.
12MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 12MHZ, 5 X 3.2MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:12MHz RoHS Compliant: Yes
OSCILLATOR, 12 MHz, FULL REEL; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-1383-2-ND | 86R1484 |
| Product Name | Oscillators | Oscillator, 12Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm | 25 ppm |