TXC Corporation Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 7B-37.500MEEE-T

Description
CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 52T7197 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
52T7197
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 52T7197
CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 37.5Mhz, 12Pf, Smd; Frequency Nom Txc - 52T7198 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 37.5Mhz, 12Pf, Smd; Frequency Nom Txc
52T7198
Quartz Crystal, 37.5Mhz, 12Pf, Smd; Frequency Nom Txc 52T7198
QUARTZ CRYSTAL, 37.5MHZ, 12PF, SMD; Frequency Nom:37.5MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 37.5MHZ, 12PF, SMD; Frequency Nom:37.5MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 52T7197 52T7198
Product Name Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Quartz Crystal, 37.5Mhz, 12Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 37.5 MHz 37.5 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details