TXC Corporation Crystals, Oscillators, Resonators - Crystals 7B-12.000MAAJ-T

Description
Win Source Part Number: 1337397-7B-12.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1337397-7B-12.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.0x3.2 Seam Seal MHz Quartz Xtal -4Pad / Ceramic is a surface-mount device (SMD) crystal oscillator designed for high precision applications. It operates within a frequency range of 8 to 100 MHz, with a frequency tolerance of ±30 ppm at 25 °C and over a temperature range of -20 to +70 °C. The device features a shunt capacitance of 18 pF and is RoHS compliant, ensuring it meets environmental standards. This crystal oscillator is suitable for various applications, including Bluetooth devices, wireless communication systems, digital still cameras (DSC), personal digital assistants (PDA), mobile phones, and USB interface cards. It offers high frequency stability and reliability, making it an excellent choice for reducing electromagnetic interference (EMI) effects in electronic designs. The aging rate is specified at ±3 ppm per year, and the storage temperature range is from -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5.0x3.2 Seam Seal MHz Quartz Xtal -4Pad / Ceramic is a surface-mount device (SMD) crystal oscillator designed for high precision applications. It operates within a frequency range of 8 to 100 MHz, with a frequency tolerance of ±30 ppm at 25 °C and over a temperature range of -20 to +70 °C. The device features a shunt capacitance of 18 pF and is RoHS compliant, ensuring it meets environmental standards. This crystal oscillator is suitable for various applications, including Bluetooth devices, wireless communication systems, digital still cameras (DSC), personal digital assistants (PDA), mobile phones, and USB interface cards. It offers high frequency stability and reliability, making it an excellent choice for reducing electromagnetic interference (EMI) effects in electronic designs. The aging rate is specified at ±3 ppm per year, and the storage temperature range is from -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1337397-7B-12.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1337397-7B-12.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1337397-7B-12.000MAAJ-T
Win Source Part Number: 1337397-7B-12.000MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Frequency: 12 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1337397-7B-12.000MAAJ-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 7B
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,000
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1099-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site Datasheet
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5418 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5418
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5418
5.0x3.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

5.0x3.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Oscillators Crystals
Product Number 1337397-7B-12.000MAAJ-T 887-1099-2-ND 7B-12.000MAAJ-T 84R5418 7B-12.000MAAJ-T
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1011112-SIT8208AI-23-18E-33.333000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details