TXC Corporation Crystals 7A-48.000MAAJ-T

Description
48MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1097-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

48MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 18PF SMD

CRYSTAL 48.0000MHZ 18PF SMD

Supplier's Site
Crystal, 48Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5664 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5664
Crystal, 48Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5664
CRYSTAL, 48MHZ, 18PF, 5 X 3.2MM; Frequency Nom:48MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 48MHZ, 18PF, 5 X 3.2MM; Frequency Nom:48MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Glass, 48Mhz, 18Pf, Smd; Frequency Nom Txc - 84R5416 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Glass, 48Mhz, 18Pf, Smd; Frequency Nom Txc
84R5416
Crystal Glass, 48Mhz, 18Pf, Smd; Frequency Nom Txc 84R5416
CRYSTAL GLASS, 48MHZ, 18PF, SMD; Frequency Nom:48MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL GLASS, 48MHZ, 18PF, SMD; Frequency Nom:48MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1097-2-ND 7A-48.000MAAJ-T 84R5664
Product Name Crystals Crystals Crystal, 48Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 1775237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details