TXC Corporation Crystals 7A-16.000MAAJ-T

Description
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1086-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Oscillators - 7A-16.000MAAJ-T - 853072-7A-16.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7A-16.000MAAJ-T
853072-7A-16.000MAAJ-T
Oscillators - 7A-16.000MAAJ-T 853072-7A-16.000MAAJ-T
Manufacturer: TXC CORPORATION Win Source Part Number: 853072-7A-16.000MAAJ -T Series: 7A Features: 16 MHz Crystal 50 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 7A16070001, 887-1086-6, 887-1086-2, 7A16000MAAJT, 887-1086-1, Q11475630

Manufacturer: TXC CORPORATION
Win Source Part Number: 853072-7A-16.000MAAJ-T
Series: 7A
Features: 16 MHz Crystal 50 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: 7A16070001, 887-1086-6, 887-1086-2, 7A16000MAAJT, 887-1086-1, Q11475630

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5653 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5653
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5653
CRYSTAL, 16MHZ, 18PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5405 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5405
Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5405
CRYSTAL, 16MHZ, 18PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1086-2-ND 853072-7A-16.000MAAJ-T 7A-16.000MAAJ-T 84R5653
Product Name Crystals Oscillators - 7A-16.000MAAJ-T Crystals Crystal, 16Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data