TXC Corporation Crystals 7A-12.288MBBK-T

Description
12.288MHz ±50ppm Crystal 20pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±50ppm Crystal 20pF 80 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1759-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±50ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

12.288MHz ±50ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 12.288Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3063 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3063
Crystal, 12.288Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3063
CRYSTAL, 12.288MHZ, 20PF, 5 X 3.2MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 20PF, 5 X 3.2MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 12.288Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc - 46W0139 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
46W0139
Crystal, 12.288Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc 46W0139
CRYSTAL, 12.288MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1759-2-ND 46W3063 46W0139
Product Name Crystals Crystal, 12.288Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 12.288Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735889 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-110.5-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-8.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details