TXC Corporation Crystals, Oscillators, Resonators - Crystals 7A-12.000MAAJ-T

Description
Win Source Part Number: 1284981-7A-12.000MAA J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 3003-7A-12.000MAAJ-T ,887-1081-6,887-1081 -1,7A12000MAAJT,887- 1081-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284981-7A-12.000MAA J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 3003-7A-12.000MAAJ-T ,887-1081-6,887-1081 -1,7A12000MAAJT,887- 1081-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284981-7A-12.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284981-7A-12.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1284981-7A-12.000MAAJ-T
Win Source Part Number: 1284981-7A-12.000MAA J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 7A Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 3003-7A-12.000MAAJ-T ,887-1081-6,887-1081 -1,7A12000MAAJT,887- 1081-2 Product Status: Obsolete

Win Source Part Number: 1284981-7A-12.000MAAJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7A
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 3003-7A-12.000MAAJ-T,887-1081-6,887-1081-1,7A12000MAAJT,887-1081-2
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1081-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 18pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site Datasheet
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5648 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5648
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5648
CRYSTAL, 12MHZ, 18PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5400 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5400
Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5400
CRYSTAL, 12MHZ, 18PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7A Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals Crystals
Product Number 1284981-7A-12.000MAAJ-T 887-1081-2-ND 7A-12.000MAAJ-T 7A-12.000MAAJ-T 84R5648
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals Crystal, 12Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Frequency 12 MHz 12 MHz 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data