TXC Corporation Oscillators 6U-16.384MBE-T

Description
16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1956-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1956-6-ND
Oscillators 887-1956-6-ND
16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1956-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1956-1-ND
Oscillators 887-1956-1-ND
16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1956-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1956-2-ND
Oscillators 887-1956-2-ND
16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-1956-6-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BBA106M250AAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers