SICK Proximity Sensors - Industrial 1067183

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1067183-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1067183-ND
Proximity Sensors - Industrial 1882-1067183-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Proximity Sensors - 2092428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092428
Proximity Sensors 2092428
SICK IME30-15BDSZC0S

SICK IME30-15BDSZC0S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1067183-ND 2092428
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093498 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details