Twin Industries Jumper Wire TW-MFP-10

Description
"Jumper Wire Male to Female 3.94"" (100.00mm) 24 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Female 3.94"" (100.00mm) 24 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 438-1145-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
438-1145-ND
Jumper Wire 438-1145-ND
"Jumper Wire Male to Female 3.94"" (100.00mm) 24 AWG Bulk"

"Jumper Wire Male to Female 3.94"" (100.00mm) 24 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 438-1145-ND
Product Name Jumper Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 155-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 to 0.0340 inch (0.8890 to 0.8636 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details