Twin Industries Jumper Wire TW-FP-5

Description
"Jumper Wire Female to Female 1.97"" (50.00mm) 24 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 1.97"" (50.00mm) 24 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 438-1141-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
438-1141-ND
Jumper Wire 438-1141-ND
"Jumper Wire Female to Female 1.97"" (50.00mm) 24 AWG Bulk"

"Jumper Wire Female to Female 1.97"" (50.00mm) 24 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 438-1141-ND
Product Name Jumper Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details