Project Box, 6.3 In. Length, 3.7 In. Width, 2.4 In. Height, Non-Plated Holes
PCB, BOARD WITH ENCLOSURE, FR4; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:160mm; External Width:93.98mm; Board Thickness:1.575mm
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 70012489 | 54T9156 |
| Product Name | Project Box, 6.3 In. Length, 3.7 In. Width, 2.4 In. Height, Non-Plated Holes | Pcb, Board With Enclosure, Fr4; Board Type Twin Industries |
| Category | Developement Board | Developement Board |