ArduSimple simpleRTK3B Fusion AS-RTK3B-UM981-L125-NH-00

Description
DISCLAIMER: This product is for advanced users only. Sensor fusion use and configuration might not be plug and play and requires integration work. Check the documentation and ask questions if necessary before making your purchase. simpleRTK3B Fusion is a standalone board that allows to evaluate triple band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology with Inertial Sensor Fusion. It’s based on Unicorecomm UM981 module and is fully compatible with Arduino and STM32 Nucleo platforms, as a shield. Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product is compatible but doesn’t include radio, which is necessary to connect to another base. – This board is recommended if you want to test Unicore Communications UM981 performance. – This product only works as rover. – This board has the option of mounting a backup battery to speed up the Time to First Fix. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. V_BCKP will not store IMU calibration data as in other boards in the market. The module will restart calibration after every boot. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK3B Fusion board (UM981) AS-RTK3B-UM981-L125- NH-00 AS-RTK3B-UM981-L125- HS-00
Request a Quote Datasheet
Description
DISCLAIMER: This product is for advanced users only. Sensor fusion use and configuration might not be plug and play and requires integration work. Check the documentation and ask questions if necessary before making your purchase. simpleRTK3B Fusion is a standalone board that allows to evaluate triple band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology with Inertial Sensor Fusion. It’s based on Unicorecomm UM981 module and is fully compatible with Arduino and STM32 Nucleo platforms, as a shield. Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product is compatible but doesn’t include radio, which is necessary to connect to another base. – This board is recommended if you want to test Unicore Communications UM981 performance. – This product only works as rover. – This board has the option of mounting a backup battery to speed up the Time to First Fix. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. V_BCKP will not store IMU calibration data as in other boards in the market. The module will restart calibration after every boot. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK3B Fusion board (UM981) AS-RTK3B-UM981-L125- NH-00 AS-RTK3B-UM981-L125- HS-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Andorra la Vella, Andorra
simpleRTK3B Fusion
AS-RTK3B-UM981-L125-NH-00
simpleRTK3B Fusion AS-RTK3B-UM981-L125-NH-00
DISCLAIMER: This product is for advanced users only. Sensor fusion use and configuration might not be plug and play and requires integration work. Check the documentation and ask questions if necessary before making your purchase. simpleRTK3B Fusion is a standalone board that allows to evaluate triple band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology with Inertial Sensor Fusion. It’s based on Unicorecomm UM981 module and is fully compatible with Arduino and STM32 Nucleo platforms, as a shield. Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – The module will not give good performance with a standard GNSS antenna, requires a multiband one. – This product is compatible but doesn’t include radio, which is necessary to connect to another base. – This board is recommended if you want to test Unicore Communications UM981 performance. – This product only works as rover. – This board has the option of mounting a backup battery to speed up the Time to First Fix. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. V_BCKP will not store IMU calibration data as in other boards in the market. The module will restart calibration after every boot. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart. Includes: – 1 simpleRTK3B Fusion board (UM981) AS-RTK3B-UM981-L125- NH-00 AS-RTK3B-UM981-L125- HS-00

DISCLAIMER: This product is for advanced users only. Sensor fusion use and configuration might not be plug and play and requires integration work. Check the documentation and ask questions if necessary before making your purchase.

simpleRTK3B Fusion is a standalone board that allows to evaluate triple band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology with Inertial Sensor Fusion. It’s based on Unicorecomm UM981 module and is fully compatible with Arduino and STM32 Nucleo platforms, as a shield.

Good to know:
– This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product.
– The module will not give good performance with a standard GNSS antenna, requires a multiband one.
– This product is compatible but doesn’t include radio, which is necessary to connect to another base.
– This board is recommended if you want to test Unicore Communications UM981 performance.
– This product only works as rover.
– This board has the option of mounting a backup battery to speed up the Time to First Fix. Note that this will not speed up the Time to First RTK fix, fresh satellite data is needed for that. V_BCKP will not store IMU calibration data as in other boards in the market. The module will restart calibration after every boot. If you want the board with the onboard V_BCKP battery mounted you can add the Hand Soldering Service to your cart.

Includes:
– 1 simpleRTK3B Fusion board (UM981)

AS-RTK3B-UM981-L125-NH-00 AS-RTK3B-UM981-L125-HS-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-RTK3B-UM981-L125-NH-00
Product Name simpleRTK3B Fusion
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details