Twin Industries Pcb, Prototype Board, Fr4; Board Type Twin Industries 8000-1010-LF

Description
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.939mm; External Height:254mm; External Width:254mm; Board Thickness:1.57mm; Pitch Spacing:0.1"
Datasheet
Description
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.939mm; External Height:254mm; External Width:254mm; Board Thickness:1.57mm; Pitch Spacing:0.1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Prototype Board, Fr4; Board Type Twin Industries - 54T9817 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Prototype Board, Fr4; Board Type Twin Industries
54T9817
Pcb, Prototype Board, Fr4; Board Type Twin Industries 54T9817
PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.939mm; External Height:254mm; External Width:254mm; Board Thickness:1.57mm; Pitch Spacing:0.1"

PCB, PROTOTYPE BOARD, FR4; Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:0.939mm; External Height:254mm; External Width:254mm; Board Thickness:1.57mm; Pitch Spacing:0.1"

Supplier's Site Datasheet
Protoboard, lead free, gold plated holes, 10 in X 10 in - 70012471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Protoboard, lead free, gold plated holes, 10 in X 10 in
70012471
Protoboard, lead free, gold plated holes, 10 in X 10 in 70012471
Lead-free versions of the popular Twin Industries prototyping boards. Standard tin/lead solder finish has been replaced with Gold plating. Lead-free boards are useful for developing new lead-free products, transitioning existing products to lead-free versions, and for developing lead-free solder/assembly techniques. FR4 Laminate (Higher Temperature Version for Lead-Free Process), 0.062" Thick Gold Plating Over Copper Plated Through Holes Spaced on 0.1" × 0.1" Grid -LF Suffix Part Number Suffix for Clear Transition from Standard Version

Lead-free versions of the popular Twin Industries prototyping boards. Standard tin/lead solder finish has been replaced with Gold plating. Lead-free boards are useful for developing new lead-free products, transitioning existing products to lead-free versions, and for developing lead-free solder/assembly techniques.

  • FR4 Laminate (Higher Temperature Version for Lead-Free Process), 0.062" Thick
  • Gold Plating Over Copper
  • Plated Through Holes Spaced on 0.1" × 0.1" Grid
  • -LF Suffix Part Number Suffix for Clear Transition from Standard Version
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards
Product Number 54T9817 70012471
Product Name Pcb, Prototype Board, Fr4; Board Type Twin Industries Protoboard, lead free, gold plated holes, 10 in X 10 in
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 448-CY8CKIT-148-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports USB
View Details
2 suppliers
TB,PGA-103+,50 OHM, 50-4000MHz - TB-761-103+ - Mini-Circuits
Specs
Category Developement Board
View Details