The TT1300 series are monolithic matched transistor arrays containing four NPN, four PNP, or two NPN and two PNP transistors, designed for low-noise amplifier input stages and current mirroring applications. The devices are fabricated in a dielectrically isolated complementary bipolar process with base-spreading resistances of 25 ohms for PNP and 30 ohms for NPN transistors, achieving voltage noise densities of 0.75 nV/√Hz for PNP and 0.8 nV/√Hz for NPN. The NPN transistors exhibit a typical gain-bandwidth product of 350 MHz and the PNP transistors 325 MHz. Maximum collector-emitter voltage is 36 V for NPN and -36 V for PNP. The series is available in multiple packages including ceramic flatpack, LCC, and plastic DIP. All variants meet an operating temperature range of 0°C to 70°C and a storage temperature range of -45°C to 125°C. The devices are ESD sensitive and require appropriate handling precautions.
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
| TT Semiconductor, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TT1300P |
| Product Name | Matched Transistor Array |
| Polarity | NPN |
| Transistor Grade / Operating Range | Military; Mil-Processed, Extended Temperature |
| Package Type | 14 Pin Extended Temp Plastic DIP |
| Packing Method | Tape Reel (optional feature); Tube (optional feature) |
| Number of units in IC | 4 |