TT Semiconductor, Inc. Matched Transistor Array TT1300L

Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Description
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The TT1300 series are monolithic four-transistor arrays of matched NPN and/or PNP transistors designed for low-noise amplifier input stages and current reference applications. The devices are fabricated in a dielectrically isolated complementary bipolar process, providing high DC isolation and low crosstalk. They exhibit voltage noise densities of 0.75 nV/√Hz for PNP and 0.8 nV/√Hz for NPN, with gain-bandwidth products of 325 MHz for PNP and 350 MHz for NPN. Maximum collector-emitter voltage is ±36 V, and collector current is ±20 mA. The operating temperature range is 0°C to 70°C. Available packages include ceramic flatpack, ceramic LCC, extended DIP, and surface-mount, with minimum base-spreading resistance of 25 Ω for PNP and 30 Ω for NPN. The series meets no specified industry standards beyond being ESD sensitive.

Datasheet Summary
Powered by GS/AI

The TT1300 series are monolithic four-transistor arrays of matched NPN and/or PNP transistors designed for low-noise amplifier input stages and current reference applications. The devices are fabricated in a dielectrically isolated complementary bipolar process, providing high DC isolation and low crosstalk. They exhibit voltage noise densities of 0.75 nV/√Hz for PNP and 0.8 nV/√Hz for NPN, with gain-bandwidth products of 325 MHz for PNP and 350 MHz for NPN. Maximum collector-emitter voltage is ±36 V, and collector current is ±20 mA. The operating temperature range is 0°C to 70°C. Available packages include ceramic flatpack, ceramic LCC, extended DIP, and surface-mount, with minimum base-spreading resistance of 25 Ω for PNP and 30 Ω for NPN. The series meets no specified industry standards beyond being ESD sensitive.

Suppliers

Company
Product
Description
Supplier Links
Matched Transistor Array - TT1300L - TT Semiconductor, Inc.
Anaheim, CA, USA
Matched Transistor Array
TT1300L
Matched Transistor Array TT1300L
The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

The TT Semiconductor 1300 series are large-geometry, 4-transistor, monolithic NPN and/or PNP arrays exhibiting both high speed and low noise, with excellent parameter matching between transistors of the same gender. With typical base-spreading resistances of 25 ohms for the PNP devices (30 ohms for the NPNs), their low voltage noise of under 1 nV/Hz½, the 1300 series are ideally suited for low-noise amplifier input stages, among other applications.

Supplier's Site Datasheet

Technical Specifications

  TT Semiconductor, Inc.
Product Category Bipolar RF Transistors
Product Number TT1300L
Product Name Matched Transistor Array
Polarity NPN
Transistor Grade / Operating Range Military; Mil-Processed, Extended Temperature
Package Type 16 Pin Ceramic LCC
Packing Method Tape Reel (optional feature); Tube (optional feature)
Number of units in IC 4
Unlock Full Specs
to access all available technical data