Turner Tanks Storage Tank STDW-270-12

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - STDW-270-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
STDW-270-12
Storage Tank STDW-270-12
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. An aboveground tank that offers the economy of the Utility series with the convenience of an elevated Saddle tank. Legs are full seal welded. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number STDW-270-12
Product Name Storage Tank
Volume Capacity 273 gallons (1033 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details