Turner Tanks Storage Tank SK-2000-7

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Towable, when empty Convenient & rugged tow bar made of angle and channel Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. For more demanding job uses see thetank
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Towable, when empty Convenient & rugged tow bar made of angle and channel Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. For more demanding job uses see thetank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - SK-2000-7 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
SK-2000-7
Storage Tank SK-2000-7
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Towable, when empty Convenient & rugged tow bar made of angle and channel Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. For more demanding job uses see thetank

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Towable, when empty Convenient & rugged tow bar made of angle and channel Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. For more demanding job uses see thetank

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number SK-2000-7
Product Name Storage Tank
Volume Capacity 2005 gallons (7590 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details