Turner Tanks Storage Tank SC-525-12

Description
Standard Features & Specifications: Turner combines storage tanks with secondary containment to create a safe, easily installed and economical solution. Integrated secondary containment feature meets most codes and regulations requiring positive protection against rupture or leakage. Turrner Dike Tank is available in a full range of capacities. UL-142 Listing Turner Dike Tank is available in the Dike Only configuration and the Dike Tank without rainshield (metal flashing). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Features & Specifications: Turner combines storage tanks with secondary containment to create a safe, easily installed and economical solution. Integrated secondary containment feature meets most codes and regulations requiring positive protection against rupture or leakage. Turrner Dike Tank is available in a full range of capacities. UL-142 Listing Turner Dike Tank is available in the Dike Only configuration and the Dike Tank without rainshield (metal flashing). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - SC-525-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
SC-525-12
Storage Tank SC-525-12
Standard Features & Specifications: Turner combines storage tanks with secondary containment to create a safe, easily installed and economical solution. Integrated secondary containment feature meets most codes and regulations requiring positive protection against rupture or leakage. Turrner Dike Tank is available in a full range of capacities. UL-142 Listing Turner Dike Tank is available in the Dike Only configuration and the Dike Tank without rainshield (metal flashing). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Features & Specifications: Turner combines storage tanks with secondary containment to create a safe, easily installed and economical solution. Integrated secondary containment feature meets most codes and regulations requiring positive protection against rupture or leakage. Turrner Dike Tank is available in a full range of capacities. UL-142 Listing Turner Dike Tank is available in the Dike Only configuration and the Dike Tank without rainshield (metal flashing). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number SC-525-12
Product Name Storage Tank
Volume Capacity 532 gallons (2014 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details