Turner Tanks Storage Tank PLT-750-10

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - PLT-750-10 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
PLT-750-10
Storage Tank PLT-750-10
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number PLT-750-10
Product Name Storage Tank
Volume Capacity 748 gallons (2831 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 60_20x48 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details