Turner Tanks Storage Tank PLT-250-12

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - PLT-250-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
PLT-250-12
Storage Tank PLT-250-12
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number PLT-250-12
Product Name Storage Tank
Volume Capacity 249 gallons (943 liters)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details