Turner Tanks Storage Tank PLT-2000-10

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - PLT-2000-10 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
PLT-2000-10
Storage Tank PLT-2000-10
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Turner PitTanks are the storage solution for those tight spaces in your quick lube locations. Standard height and widths make these the best at utilizing that much sought-after floor space in your pit. Can be used as single units, or manifolded to provide convenient storage of fresh or waste oils. Uniform Height and Width Space Saving

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number PLT-2000-10
Product Name Storage Tank
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details