Turner Tanks Storage Tank LB-340-12

Description
Standard Specifications: Space saving rectangular design permits more product storage in a much smaller area. Standardized tank width and height throughout this series provides a uniform footprint when various combinations are placed to the end. This provides an attractive and functional workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. LBDW-495-12F pictured above Comes standard with a Reel Mounting Plate
Datasheet
Description
Standard Specifications: Space saving rectangular design permits more product storage in a much smaller area. Standardized tank width and height throughout this series provides a uniform footprint when various combinations are placed to the end. This provides an attractive and functional workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. LBDW-495-12F pictured above Comes standard with a Reel Mounting Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - LB-340-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
LB-340-12
Storage Tank LB-340-12
Standard Specifications: Space saving rectangular design permits more product storage in a much smaller area. Standardized tank width and height throughout this series provides a uniform footprint when various combinations are placed to the end. This provides an attractive and functional workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. LBDW-495-12F pictured above Comes standard with a Reel Mounting Plate

Standard Specifications: Space saving rectangular design permits more product storage in a much smaller area. Standardized tank width and height throughout this series provides a uniform footprint when various combinations are placed to the end. This provides an attractive and functional workbench in addition to convenient storage for lubricants and waste oils. Two inch toe space enables comfortable access to the top of the tank. UL-142 Listing. Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. LBDW-495-12F pictured above Comes standard with a Reel Mounting Plate

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number LB-340-12
Product Name Storage Tank
Volume Capacity 340 gallons (1287 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details