Turner Tanks Storage Tank AU-330-12

Description
Standard Specifications: Obround Tanks are available in Basement (no legs), Utility and Stout configurations. UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Space Saving Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet
Description
Standard Specifications: Obround Tanks are available in Basement (no legs), Utility and Stout configurations. UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Space Saving Finished with a high quality Gloss Tank Red, "GTR", primer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - AU-330-12 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
AU-330-12
Storage Tank AU-330-12
Standard Specifications: Obround Tanks are available in Basement (no legs), Utility and Stout configurations. UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142) Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Space Saving Finished with a high quality Gloss Tank Red, "GTR", primer.

Standard Specifications:
Obround Tanks are available in Basement (no legs), Utility and Stout configurations.
UL-142 Listing for 12 gauge tanks. 14 gauge available (Non UL-142)
Sealed with Threaded Steel Plugs below liquid level
Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet.
Our tanks undergo at least two testing procedures and are carefully inspected.
Space Saving
Finished with a high quality Gloss Tank Red, "GTR", primer.

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number AU-330-12
Product Name Storage Tank
Volume Capacity 330 gallons (1249 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details