Turner Tanks Storage Tank AS-1000-10/64

Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Simple, yet sturdy providing safe product storage at a convenient elevation. Legs are full seal welded on 1/4" pad. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Ideal for tanks placed in an existing containment area such as an earthern berm or masonry wall. Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3"-4" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons
Datasheet
Description
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Simple, yet sturdy providing safe product storage at a convenient elevation. Legs are full seal welded on 1/4" pad. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Ideal for tanks placed in an existing containment area such as an earthern berm or masonry wall. Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3"-4" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - AS-1000-10/64 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
AS-1000-10/64
Storage Tank AS-1000-10/64
Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Simple, yet sturdy providing safe product storage at a convenient elevation. Legs are full seal welded on 1/4" pad. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Ideal for tanks placed in an existing containment area such as an earthern berm or masonry wall. Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3"-4" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Simple, yet sturdy providing safe product storage at a convenient elevation. Legs are full seal welded on 1/4" pad. No welding directly on tank. Sealed with Threaded Steel Plugs below liquid level Ideal for tanks placed in an existing containment area such as an earthern berm or masonry wall. Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Sturdy 1/4" plate "feet" elevate the tank 3"-4" above grade. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Supplier's Site Datasheet

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number AS-1000-10/64
Product Name Storage Tank
Volume Capacity 1036 gallons (3922 liters)
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details