Turner Tanks Storage Tank AH-4000-7

Description
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons
Description
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Suppliers

Company
Product
Description
Supplier Links
Storage Tank - AH-4000-7 - Turner Tanks
Goldsboro, NC, USA
Storage Tank
AH-4000-7
Storage Tank AH-4000-7
Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Standard Specifications: Turner Horizontal Tanks offer a wide selection that will take care of most residential, farm, commercial, and industrial needs. UL-142 Listing for 12 gauge and heavier, 14 gauge carbon steel also available (Non-UL 142). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Finished with a high quality Gloss Tank Red, "GTR", primer. Up to 4,000 gallons

Supplier's Site

Technical Specifications

  Turner Tanks
Product Category Storage Tanks and Process Tanks
Product Number AH-4000-7
Product Name Storage Tank
Volume Capacity 4011 gallons (15183 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details