SENSOR CABLE ASSEMBLY, CORDSET; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
CORDSET, SINGLE ENDED, M12 EUROFAST, RIGHT ANGLE FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 4 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches WK 4T-4
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 26R1620 | 596464 |
| Product Name | Sensor Cable Assembly, Cordset; Connector Type A Turck | QD Cable/Cord Set |
| Cable Length | 13.12 ft (40 dm) |