TURCK Inc. Sensor Connector, Plug, 3Pos, Cable; Product Range Turck VAS3-AW

Description
SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Plug, 3Pos, Cable; Product Range Turck - 45P5987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 3Pos, Cable; Product Range Turck
45P5987
Sensor Connector, Plug, 3Pos, Cable; Product Range Turck 45P5987
SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65 RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:-; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P5987
Product Name Sensor Connector, Plug, 3Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details