TURCK Inc. Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck RS 10T-2

Description
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck - 41M4120 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck
41M4120
Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck 41M4120
EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

EUROFAST CORD, M12, MALE, 10 POSITION STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 3594594 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3594594
QD Cable/Cord Set 3594594
U0919-15, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 10 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U0919-15, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 10 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 41M4120 3594594
Product Name Eurofast Cord, M12, Male, 10 Position Straight; Connector Type A Turck QD Cable/Cord Set
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details