TURCK Inc. QD Cable/Cord Set RKA 4.4A-12

Description
U-44815, EUROFAST MOLDED CORDSET. FREE 2 YEAR RADWELL WARRANTY
Description
U-44815, EUROFAST MOLDED CORDSET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 21728423 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
21728423
QD Cable/Cord Set 21728423
U-44815, EUROFAST MOLDED CORDSET. FREE 2 YEAR RADWELL WARRANTY

U-44815, EUROFAST MOLDED CORDSET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 21728423
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details