TURCK Inc. Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck RK 4T-6

Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Cable Length:6m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Cable Length:6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck - 53M0381 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
53M0381
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck 53M0381
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Cable Length:6m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Cable Length:6m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 583562 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583562
QD Cable/Cord Set 583562
U2159, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2159, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 6 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches RK 4T-6

TURCK Sensors & Switches RK 4T-6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 53M0381 583562
Product Name Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck QD Cable/Cord Set
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details