TURCK Inc. Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck RK 4T-2

Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck - 54M3497 - Newark, An Avnet Company
Chicago, IL, United States
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck
54M3497
Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck 54M3497
EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

EUROFAST CORD, M12, FEMALE 4 POSITION STRAIGHT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 583531 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
583531
QD Cable/Cord Set 583531
U2151, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2151, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 3 WIRE, T BARB FITTING, 2 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches RK 4T-2

TURCK Sensors & Switches RK 4T-2

Supplier's Site
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC - 70034441 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC
70034441
CORDSET; PVC; 2 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC 70034441
M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details). CSA Certified and UL Recognized NEMA 6P/IP68 Seal Rated Gold-Plated Contacts Single Key Design

M12® cordsets used on DC devices come in 2-6, 8, 10 and 12-pin versions. Connector styles include nickel plated brass, stainless steel or nylon coupling nuts. Cable options include foil or braided shield, blue PVC for intrinsically safe wiring; touch, abrasion resistant PUR or rubber; flexlife and retractile styles (contact your local Allied sales representative for details).

  • CSA Certified and UL Recognized
  • NEMA 6P/IP68 Seal Rated
  • Gold-Plated Contacts
  • Single Key Design
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 54M3497 583531 70034441
Product Name Eurofast Cord, M12, Female 4 Position Straight; Connector Type A Turck QD Cable/Cord Set CORDSET; PVC; 2 METER; STRAIGHT; FEMALE, 20AWG; 250VAC; 300VDC
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-700 - WAGO
Specs
Application Instrumentation and Control
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details