TURCK Inc. QD Cable/Cord Set RK 4.5T-1

Description
U5238-0, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 1 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U5238-0, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 1 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3559613 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3559613
QD Cable/Cord Set 3559613
U5238-0, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 1 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U5238-0, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, T BARB FITTING, 1 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3559613
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5-K-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q424-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details