TURCK Inc. QD Cable/Cord Set RK 4.41T-20/S529

Description
U99-11501, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, NAMUR, T BARB FITTING, 20 METER LENGTH, NO LEDS, YELLOW PUR JACKET, BRAIDED SHIELD, PVC INNER JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U99-11501, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, NAMUR, T BARB FITTING, 20 METER LENGTH, NO LEDS, YELLOW PUR JACKET, BRAIDED SHIELD, PVC INNER JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3562780 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3562780
QD Cable/Cord Set 3562780
U99-11501, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, NAMUR, T BARB FITTING, 20 METER LENGTH, NO LEDS, YELLOW PUR JACKET, BRAIDED SHIELD, PVC INNER JACKET. FREE 2 YEAR RADWELL WARRANTY

U99-11501, CORDSET, SINGLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STANDARD PLUG BODY, NICKEL PLATED BRASS COUPLING, 5 WIRE, NAMUR, T BARB FITTING, 20 METER LENGTH, NO LEDS, YELLOW PUR JACKET, BRAIDED SHIELD, PVC INNER JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 3562780
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details