TURCK Inc. Power Supply PSU67-11-1240/M

Description
A9633, POWER SUPPLY, (A9633), INPUT: 2 AMP, 100, 240VAC 50/60HZ, 100, 353 VDC, OUTPUT: 4, 16AMP, 12 VDC, CONNECTION TYPE 1: MALE, CONNECTION TYPE 2: FEMALE. FREE 2 YEAR RADWELL WARRANTY
Description
A9633, POWER SUPPLY, (A9633), INPUT: 2 AMP, 100, 240VAC 50/60HZ, 100, 353 VDC, OUTPUT: 4, 16AMP, 12 VDC, CONNECTION TYPE 1: MALE, CONNECTION TYPE 2: FEMALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 21691266 - Radwell International
Willingboro, NJ, United States
Power Supply
21691266
Power Supply 21691266
A9633, POWER SUPPLY, (A9633), INPUT: 2 AMP, 100, 240VAC 50/60HZ, 100, 353 VDC, OUTPUT: 4, 16AMP, 12 VDC, CONNECTION TYPE 1: MALE, CONNECTION TYPE 2: FEMALE. FREE 2 YEAR RADWELL WARRANTY

A9633, POWER SUPPLY, (A9633), INPUT: 2 AMP, 100, 240VAC 50/60HZ, 100, 353 VDC, OUTPUT: 4, 16AMP, 12 VDC, CONNECTION TYPE 1: MALE, CONNECTION TYPE 2: FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 21691266
Product Name Power Supply
DC Output Voltage 12.0 to 353.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227903 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details