TURCK Inc. Sensor Cord, M8 3P Rcpt-Free End, 6M; Connector Type A Turck PKW 3M-6

Description
SENSOR CORD, M8 3P RCPT-FREE END, 6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, M8 3P RCPT-FREE END, 6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 3P Rcpt-Free End, 6M; Connector Type A Turck - 37R9044 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 6M; Connector Type A Turck
37R9044
Sensor Cord, M8 3P Rcpt-Free End, 6M; Connector Type A Turck 37R9044
SENSOR CORD, M8 3P RCPT-FREE END, 6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
QD Cable/Cord Set - 589330 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
589330
QD Cable/Cord Set 589330
U2506-29, CORDSET, SINGLE ENDED, M8 PICOFAST, RIGHT ANGLE FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 6 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2506-29, CORDSET, SINGLE ENDED, M8 PICOFAST, RIGHT ANGLE FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 6 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches PKW 3M-6

TURCK Sensors & Switches PKW 3M-6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 37R9044 589330
Product Name Sensor Cord, M8 3P Rcpt-Free End, 6M; Connector Type A Turck QD Cable/Cord Set
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details